EN
  • EN
  • DE

CMS2-11-R

Part No CMS2-11-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 700UH 800MA 2LN SMD / 700 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800mA DCR 230mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Eaton - Electronics Division
Series CMS
Package Tape & Reel
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 700 µH @ 100 kHz
Current Rating (Max) 800mA
DC Resistance (DCR) (Max) 230mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting SMD (SMT)
Dimension 0.350" L x 0.350" W (8.90mm x 8.90mm)
Height (Max) 0.236" (6.00mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 283-4051-2,283-4051-1,CMS2-11-R-ND,CMS2-11-ND,CMS211R,CMS2-11,283-4051-6
Standard Package 800
Win Source Part Number 1171408-CMS2-11-R
Ultra Librarian 3D Model Ultra Librarian CMS2-11-R CAD Model

Description

The CMS2-11-R is a common mode choke filter designed for power line applications. It is manufactured by Eaton - Electronics Division.

  • Maximum Current Rating: 800mA
  • DC Resistance: 230mOhm
  • Filter Type: power line filter
  • Inductance: 700μH @ 100kHz
  • Package: horizontal with 4 PC pads
  • Mounting: SMD (SMT)
  • Operating Temperature Range: -40°C to 160°C
  • Dimensions: 0.350” L x 0.350” W (8.90mm x 8.90mm)
  • Series: CMS
  • Package: tape and reel

You May Also Be Interested in

TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10 MHz 310mA DCR 1Ohm
Lowest to $0.3211
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us
Allied Components International
CMC 2.55MH 1A 2LN TH / 2.55 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 100mOhm
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 742 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess