EN
  • EN
  • DE

C308F80MA-TR

Part No C308F80MA-TR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE .080 GREEN BARRIER SMD TR / Fuse Fast Acting 0.08A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Series C308F
Packaging Reel package
Fuse Type Cartridge, Ceramic
Current Rating 80mA
Voltage Rating - AC 250V
Voltage Rating - DC 250V
Response Time Fast
Package Cartridge, Non-Standard
Mounting Holder
Melting I2t 0.0005
Approvals cURus
Operating Temperature Range -55°C ~ 125°C
Dimension 0.120" Dia x 0.343" L (3.05mm x 8.70mm)
Win Source Part Number 770904-C308F80MA-TR
Popularity Medium
Supply and Demand Status Limited
Family Name C308F
Introduction Date January 19, 2012
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian C308F80MA-TR CAD Model

Description

The Eaton C308F80MA-TR is a fast-acting ceramic cartridge fuse with a current rating of 80mA and a voltage rating of 250V AC/DC.

  • Package: Non-standard cartridge
  • Mounting: Holder
  • Response Time: Fast
  • Melting I2t: 0.0005
  • Approvals: cURus
  • Operating Temperature Range: -55°C to 125°C
  • Dimensions: 0.120" diameter x 0.343" length (3.05mm x 8.70mm)
  • Introduction Date: January 19, 2012
  • Estimated EOL Date: 2023
  • Supply and Demand Status: Limited

You May Also Be Interested in

Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Eaton Bussmann
FUSE CERM 10A 250VAC 125VDC 3AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess