EN
  • EN
  • DE

BPM275WE

Part No BPM275WE
Manufacturer Eaton Bussmann
Catalog Varistors, MOVs
Description VARISTOR 230V 40KA MOD PLUG-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Maximum AC Volts 275 V
Varistor Voltage (Typ) 230 V
Current - Surge 40 kA
Number of Circuits 4
Operating Temperature -40°C ~ 80°C
Mounting Type DIN Rail
Package / Case Module, Plug-In Terminal Block
Ultra Librarian 3D Model Ultra Librarian BPM275WE CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
Eaton Bussmann
VARISTOR 347V 40KA MOD PLUG-IN
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us
Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
Panasonic
VARISTOR 240V 10KA DISC 16.5MM
Need more? Email Us
Panasonic
VARISTOR 56V 1KA DISC 11.5MM
Lowest to $0.4412
Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess