EN
  • EN
  • DE

ACE1V2012-222-R

Part No ACE1V2012-222-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description 2 Line Common Mode Choke Surface Mount 2.2 kOhms @ 100 MHz 150mA DCR 2Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton - Electronics Division
Series ACE1V2012
Packaging Tape & Reel (TR)Cut Tape (CT)
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 2.2 kOhms @ 100 MHz
Current Rating (Max) 150mA
DC Resistance (DCR) (Max) 2Ohm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C ~ 105°C
Ratings AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height (Max) 0.055" (1.40mm)
Package / Case Horizontal, 4 PC Pad
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1479843-ACE1V2012-222-R
Ultra Librarian 3D Model Ultra Librarian ACE1V2012-222-R CAD Model

You May Also Be Interested in

Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Maglayers
Lowest to $0.1513
Murata Electronics North America
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess