EN
  • EN
  • DE

A30220303A9

Part No A30220303A9
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 3CIRC 0.437" / 3 Circuit 0.437" (11.10mm) Barrier Block Connector Screws with Quick Connect Tabs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series A3000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 3
Number of Wire Entries 3
Pitch 0.437" (11.10mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 600V
Wire Gauge 12-22 AWG
Top Termination Screws with Quick Connect Tabs
Bottom Termination PC Pin
Barrier Type 2 Wall (Dual)
Color Black
Terminal Screw Material Steel, Stainless
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 999956-A30220303A9
Ultra Librarian 3D Model Ultra Librarian A30220303A9 CAD Model

Description

The Eaton - Electronics Division 999956-A30220303A9 terminal block is a barrier block with a pitch of 0.437" (11.10mm) and a black color.

  • Pitch: 0.437" (11.10mm)
  • Color: Black
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 600V
  • Material Insulation: Thermoplastic
  • Material Flammability Rating: UL94 V-0
  • Number of Circuits: 3
  • Number of Wire Entries: 3
  • Mounting: Through-Hole
  • Temperature Range: -40°C to 105°C
  • Terminal Block Type: Barrier Block
  • Top Termination: Screws with quick connect tabs
  • Bottom Termination: PC Pin
  • Barrier Type: 2 wall (dual)
  • Terminal Screw Material: Steel, Stainless
  • Terminal Screw Finish: Not specified
  • MSL Level: 1 (unlimited)
  • Current Rating: 30A
  • HTSUS Code: 8536.90.4000
  • RoHS Status: Non-compliant
  • Standard Package: 100

You May Also Be Interested in

Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess