EN
  • EN
  • DE

15ASL50C-2

Part No 15ASL50C-2
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE AUTO SECTIONALIZ LINK 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Qualification -;5;9;7;10;8;3;4;2;1;1920;705;507;118;4598;2037;2041;283;614;3766;1742;18;3488;2378;2298;277;696;4008;486;4367;863;296;95;818;0;61849;105438;119285;105197;119286;105198;105195;105194;105200;105193;105437;105199;119283;119282;119284;105196;119287;119288;129469;129468;109703;98596;68482;68483;81742;7475;14807;14423;15248;51159;119233;32216;3599;13020;131408;14756;1956;15302;1111;6293;14842;132853;123589;15220;123625;123585;123620;123619;29167;114819;123613;123591;123617;123584;123587;123598;123604;123607;123601;123597;123603;123586;123612;13205;123606;123621;123605;123616;123609;123615;123599;123594;123608;15365;6841;16040;20965;68473;51183;77293;6845;44380;109701;109698;102267;109702;109699;109700;114672;40;13931;8988;81696;81697;15371;26644;29172;114674;15375;123592;123596;123595;8566;15376;5028;68466;51035;68467;11271;27294;27295;99425;22682;15412;15413;51077;15414;15415;15416;22684;45322;15299;81741;75260;467;52304;50605;15417;51073;1433;68441;68442;68443;68444;3866;68469;9109;123610;3586;51078;24874;68439;20166;68440;29165;29169;15418;8607;119129;15419;105950;22687;15420;13990;64414;107969;121279;52306;52295;1047;121277;15364;49;15421;121272;121275;121273;15534;38476;15072;121278;11179;96511;20477;121276;92049;52674;121274;108432;123707;131044;123715;131045;52307;175;52308;310;8955;15354;14212;4637;27335;34452;15316;27336;34453;1563;15361;52309;51080;51081;22688;81622;81623;81698;20823;39233;26241;51086;52314;52315;52316;15425;15426;15427;4840;15428;15429;15430;51087;15431;15432;15384;27347;5856;123600;3432;123618;2395;15390;50748;42684;50749;50750;15394;15395;24818;52294;68474;51088;8786;123593;15355;51072;51071;51070;51069;27232;27032;123602;15927;15434;106045;42457;42452;38571;52342;42460;52335;52343;52336;52344;52345;52346;52347;52348;52349;52350;52351;52352;52353;52354;52355;52356;52357;63889;107520;107539;107529;107534;47627;52362;121271;51089;16256;107540;58401;51096;27949;27948;27942;27954;123706;40860;15358;28231;15356;26286;15441;51090;51091;51092;52358;51093;51094;51095;68479;68480;15362;7155;27908;51107;73733;51108;73734;66126;15359;107522;92598;26260;795;51038;68478;5154;75348;75347;75349;75350;75351;22686;52301;15443;75353;15444;54193;123611;123614;123588;42683;51036;61993;44330;81516;81517;81518;27007;51040;51041;51042;51043;51044;51045;113706;51082;51083;51046;51084;51085;51039;51098;51099;51047;51050;51100;51051;51101;51102;51103;51104;51052;51106;51109;51110;51111;51112;51113;51114;51115;51116;51117;51118;51142;51143;51144;51146;51145;83104;51147;51054;51055;51056;51057;51152;51058;51059;51060;51061;50520;51062;51063;51064;83102;51153;51154;51155;83105;83106;83107;52311;52312;83108;51065;51067;51068;51079;51097;51048;51049;51105;51053;51148;51150;51151;127392;83103;63415;85586;68328;61805;27914;104734;103557;103824;103816;103825;105500;103556;103390;6489;6189;57185;15495;65877;1289;13365;50138;1309;98048;102395;98049;98050;102396;22712;22713;1195;26745;102397;15447;26280;15448;1290;81806;5004;45926;49918;34775;15409;52302;79135;15337;15338;14058;18949;15290;15363;15450;22689;22717;15451;15452;51075;10602;27668;81640;81641;123590;131046;26684;52305;22701;52359;52360;52361;114673;15345;5898;8;62;61;3;792;2;243;804;4;1;17;0;2;1;1;322108;322109;329230;349292;358273;395953;409393;411897;1;321581;321582;325235;326722;326746;343163;346271;349806;349821;358543;393544;403742;406666;168206;202093;227826;266779;294343;73564;103105;772696;214789;238101;259556;258611;260578;287296;68833;85651;100303;105844;114509;115672;115769;140417;156931;164429;182276;185925;192956;198380;213257;219757;236734;255853;259905;262368;272951;274391;277416;286223;119750;44009;43931;47316;50900;49811;52811;55041;57433;6
Ultra Librarian 3D Model Ultra Librarian 15ASL50C-2 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE 125A 2500V 1/210 AR
Need more? Email Us
Eaton Bussmann
FUSE BUSS SEMI CONDUCTOR
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 15.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 1.4KA 1KVAC RECT
Need more? Email Us
Eaton Bussmann
2.54 Max Kv, Sealed Cls,
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 15A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 80A 8.3KVAC BOLT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 130A 7.2KVAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess