EN
  • EN
  • DE

15800-R

Part No 15800-R
Manufacturer Eaton Bussmann
Catalog Disconnect Switch Components
Description FUSE CARRIER 60V 70A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Fuse Carrier
Voltage 60V
Current 70A
Ultra Librarian 3D Model Ultra Librarian 15800-R CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 7.78" / Shaft
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 50A
Need more? Email Us
Eaton Bussmann
SWTCH COMP FUSE CARRIER 600V 20A
Need more? Email Us
Littelfuse Inc.
ACS DISCONN SWITCH SHAFT 11.81" / Shaft
Need more? Email Us
Altech corporation
SWITCH 600V 80A
Need more? Email Us
Altech corporation
DOOR MOUNTING KIT
Need more? Email Us
Samsung
QUAD OPERATIONAL AMPLIFIER
Need more? Email Us
Altech corporation
AUXILIARY CONTACTS
Need more? Email Us
Eaton Bussmann
SHAFT 5.2" FOR DISCONNECT SWITCH / Shaft
Lowest to $87.9590

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess