EN
  • EN
  • DE

SG73G1JTTD1000D

Part No SG73G1JTTD1000D
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description SMD RESISTOR ULTRA PRECISION / 100 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel - TR
Resistance 100 Ohms
Tolerance ±0.5%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Ratings AEC-Q200
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 2019-SG73G1JTTD1000DCT,2019-SG73G1JTTD1000DTR,2019-SG73G1JTTD1000DDKR
Standard Package 5,000
Win Source Part Number 1326934-SG73G1JTTD1000D
Ultra Librarian 3D Model Ultra Librarian SG73G1JTTD1000D CAD Model

Description

This electronic component is a chip resistor manufactured by KOA Speer Electronics, Inc.

  • Win Source Part Number: 1326934-SG73G1JTTD1000D
  • Packaging: Reel - TR
  • Size/Dimension: 0.063 inches L x 0.031 inches W (1.60mm x 0.80mm)
  • Height Seated (Max): 0.022 inches (0.55mm)
  • Standard Package: 5,000
  • Tolerance: +/- 0.5%
  • Temperature Coefficient: +/- 50ppm/C
  • Ratings: AEC-Q200
  • Power (Watts): 0.333W, 1/3W
  • Composition: Thick film
  • Number of Terminations: 2
  • Resistance: 100 Ohms
  • Supplier Device Package: 0603
  • Operating Temperature Range: -55 degrees Celsius to 155 degrees Celsius
  • RoHS3 Compliant: Yes
  • Alternative Parts: Available
  • REACH: Unaffected
  • HTSUS: 8533.21.0030

You May Also Be Interested in

Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess