EN
  • EN
  • DE

MCP0603F601PT-T

Part No MCP0603F601PT-T
Manufacturer AEM Inc
Catalog EMI / RFI Components
Description EMI 0603 Case 600 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
DC Resistance (DCR) 200 mΩ
Height 940 µm
Impedance 600 Ω
Length 1.6 mm
Max DC Current 1 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Termination SMD/SMT
Test Frequency 100 MHz
Tolerance 25 %
Width 800 µm
Win Source Part Number 959387-MCP0603F601PT-T
Categories EMI / RFI Components
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP0603F601PT-T CAD Model

Description

The 959387-MCP0603F601PT-T is a surface mount device (SMD) EMI/RFI component from AEM Inc.

  • Mounting Type: Surface Mount Device (SMD)
  • Tolerance: 25%
  • Impedance: 600 Ω
  • DC Resistance (DCR): 200 mΩ
  • Package/Case Type: 0603
  • Length: 1.6mm
  • Height: 940μm
  • Width: 800μm
  • Maximum Operating Temperature: 125°C
  • Minimum Operating Temperature: -55°C
  • Maximum DC Current: 1A
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 4.5 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,250+ $0.0178 $57.8500
7,875+ $0.0147 $115.7625
12,200+ $0.0142 $173.2400
16,810+ $0.0138 $231.9780
21,740+ $0.0133 $289.1420
29,130+ $0.0119 $346.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 3250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess