EN
  • EN
  • DE

13195-402LCR

Part No 13195-402LCR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description CLASS H FUSE PANEL ASSY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 13195-402LCR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Littelfuse Inc.
HOLDER CARTRIDGE 250V 16A TH
Lowest to $1.1574
Eaton Bussmann
FUSE CLIP CARTRIDGE PCB
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 40A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess