EN
  • EN
  • DE

LM2594HVN-ADJ/NOPB

Part No LM2594HVN-ADJ/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469000-LM2594HVN-ADJ/NOPB
Manufacturer Texas Instruments
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 57V
Current - Output 500mA
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian LM2594HVN-ADJ/NOPB CAD Model

Description

The LM2594HVN-ADJ/NOPB by Texas Instruments is part of the Switching Voltage Regulators category, designed to offer efficient power conversion and regulation. This device is capable of delivering a fixed or adjustable output from a wider input voltage range, making it suitable for a variety of applications, from consumer electronics to industrial systems. Its high efficiency minimizes the need for heat sinks, thereby reducing the overall system cost and complexity. With features like a stable operation with a broad range of inductance and capacitance, and built-in protection mechanisms, this regulator is engineered for reliability and versatility. Texas Instruments' commitment to innovation is evident in the LM2594HVN-ADJ/NOPB, which provides developers with a dependable solution for their power management requirements, ensuring that electronic devices operate smoothly under various conditions.

You May Also Be Interested in

Altera
FPGA
Lowest to $970.1493
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2669 $52.6690
24+ $4.3216 $103.7184
36+ $4.1865 $150.7140
50+ $4.0515 $202.5750
64+ $3.9164 $250.6496
86+ $3.5113 $301.9718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess