EN
  • EN
  • DE

1025FA15-R

Part No 1025FA15-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BOARD MNT 15A 250VAC 60VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 15A
Voltage Rating - AC 250V
Voltage Rating - DC 60V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 1451
Approvals CSA, UL
Nominal Cold Resistance 0.0041 Ohm
Win Source Part Number 3212-1025FA15-R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1025FA15-R CAD Model

Description

Product Overview

The 1025FA15-R is engineered to deliver highly reliable performance in frequency-sensitive applications. Its precision-driven design ensures optimal performance.

Features and Benefits

  • Superior frequency stability.
  • Low phase noise for improved clarity.
  • Reliable across varying temperature ranges.

Applications

  • Communication systems
  • Signal processing units
  • Broadcast equipment
  • Advanced research projects

Additional details: The component is designed after extensive research to ensure it meets the highest standards, making it a valuable addition to any technology-focused project.

You May Also Be Interested in

Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess