EN
  • EN
  • DE

DSC1001AI1-003.5700

Part No DSC1001AI1-003.5700
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.5700MHZ CMOS SMD / 3.57 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 3.57 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 994724-DSC1001AI1-003.5700
Ultra Librarian 3D Model Ultra Librarian DSC1001AI1-003.5700 CAD Model

Description

Microchip Technology's DSC1001AI1-003.5700 is a high-performance, low-power silicon MEMS oscillator that provides a reliable and precise clocking solution. This device is part of Microchip's DSC1001 series, which is known for its stability and robustness, making it an excellent choice for a wide range of applications including consumer electronics, networking, automotive, and industrial systems.

Key Features

  • Frequency: The DSC1001AI1-003.5700 has a fixed output frequency of 3.5700 MHz, which is suitable for a variety of timing-critical applications.
  • Supply Voltage: It operates at a supply voltage range from 1.71V to 3.63V, thereby accommodating a wide range of power supply specifications.
  • Stability: The oscillator offers excellent frequency stability, ensuring consistent performance over temperature and voltage variations.
  • Form Factor: This component is available in an industry-standard 4-SMD, no lead package, which allows for ease of integration into existing designs.
  • Low Power Consumption: Designed for energy-sensitive applications, the DSC1001AI1-003.5700 boasts low power consumption, contributing to the overall efficiency of the end product.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable function in harsh environments.
  • RoHS Compliant: The oscillator is compliant with RoHS standards, meeting environmental and safety requirements.

Applications

The DSC1001AI1-003.5700 is versatile and can be employed in various applications where a stable and reliable clock source is critical. Its applications include but are not limited to:

  • Portable electronic devices
  • Networking equipment such as routers and switches
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Internet of Things (IoT) devices

With its combination of performance, reliability, and versatility, the DSC1001AI1-003.5700 from Microchip Technology stands out as a top choice for designers seeking a MEMS-based oscillator solution.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess