EN
  • EN
  • DE

100FE

Part No 100FE
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CRTRDGE 100A 690VAC/500VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 100A
Voltage Rating - AC 690 VAC
Voltage Rating - DC 500 VDC
Applications Electrical, Industrial
Approval Agency CE, UR
Breaking Capacity @ Rated Voltage 200kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.673" Dia x 1.890" L (17.10mm x 48.00mm)
Ultra Librarian 3D Model Ultra Librarian 100FE CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
BATTERY PROTECTOR
Need more? Email Us
Altech corporation
32A 400 VAC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 2A 600VAC 5AG
Need more? Email Us
Eaton Bussmann
FUSE 315M355A 660V AC / 460V DC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 3A 1KVDC 5AG
Lowest to $12.0108
Littelfuse Inc.
20A 450 VDC Fuse Cartridge Bolt Mount
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess