EN
  • EN
  • DE

1000NHG4G

Part No 1000NHG4G
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 1KA 500VAC RECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Square
Current Rating (Amps) 1kA
Voltage Rating - AC 500 VAC
Applications Electrical, Industrial
Features Indicating
Class NH
Approval Agency CE, VDE
Breaking Capacity @ Rated Voltage 120kA
Package / Case Rectangular, Blade
Size / Dimension 3.307" L x 3.425" W x 4.094" H (84.00mm x 87.00mm x 104.00mm)
Ultra Librarian 3D Model Ultra Librarian 1000NHG4G CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE BUSS SEMI CONDUCTOR
Need more? Email Us
Eaton Bussmann
FUSE 630A -UL / 600A- IEC 1000V
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 2KA 700VAC RECT
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us
Eaton Bussmann
FUSE 125A 2000V 1*SKN/246ADC DC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 5.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 350A 1KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 40A 15.5KVAC
Need more? Email Us
Eaton Bussmann
FUSE LIMITRON FAST ACTING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess