EN
  • EN
  • DE

0603FA750-R-32V

Part No 0603FA750-R-32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146921-0603FA750-R-32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA750-R-32V CAD Model

Description

Product Overview

The 0603FA750-R-32V is a compact yet robust surface-mount fuse designed to provide reliable overcurrent protection. This component is ideally suited for use in a variety of electronic devices where space-saving is crucial.

Features and Benefits

  • Compact 0603 package for space-saving design
  • Fast-acting performance to ensure quick response to overcurrent conditions
  • Rated for 32V DC
  • Current rating of 750 mA
  • RoHS compliant, ensuring environmentally friendly standards

Applications and Projects

  • Mobile devices
  • Telecommunication equipment
  • Consumer electronics
  • Automotive electronics
  • Computing and peripherals

Additional Information

The 0603FA750-R-32V fuse is designed to integrate seamlessly into modern printed circuit boards and is crafted to operate efficiently in environments up to 32 volts. Its precise and predictable performance makes it an essential component in safeguarding sensitive electronics.

You May Also Be Interested in

Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess