EN
  • EN
  • DE

0603FA3-R-32V

Part No 0603FA3-R-32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146918-0603FA3-R-32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA3-R-32V CAD Model

Description

0603FA3-R-32V

The 0603FA3-R-32V is engineered for rapid response to overcurrent scenarios, making it an excellent choice for sensitive electronic applications requiring swift protection.

  • Features and Benefits:
    • Efficient 0603 size for modern compact devices
    • Designed to interrupt current in less than 3 milliseconds
    • Optimized for 32V DC environments for widespread compatibility
  • Applications:
    • Consumer electronics
    • Battery-powered devices
    • Automotive electronics
  • Additional Details:
    • Conforms to rigorous international safety standards
    • Low thermal derating enhances performance in warm environments

You May Also Be Interested in

Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess