EN
  • EN
  • DE

059-0111

Part No 059-0111
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERAMIC 3A 440VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 3 A
Voltage Rating - AC 440 V
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 33kA
Size / Dimension 0.251\
Ultra Librarian 3D Model Ultra Librarian 059-0111 CAD Model

Description

NULL

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess