EN
  • EN
  • DE

XC3020-70PC68

Part No XC3020-70PC68
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412550-XC3020-70PC68
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020-70PC68 CAD Model

Description

The XC3020-70PC68 is a member of the XC3000 family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. These FPGAs are designed for prototyping and low-volume production runs, offering a flexible and cost-effective solution for implementing custom logic circuits. The XC3020-70PC68 provides a user-configurable array of logic blocks, interconnected by programmable routing channels. The device is fabricated using a CMOS process, offering a good balance of speed and power consumption.

Applications:

  • Prototyping: Rapid prototyping of digital circuits.
  • Small Production Runs: Cost-effective solution for low-volume production.
  • Educational Purposes: Ideal for teaching digital design principles.
  • Glue Logic: Implementing custom interface logic.
  • State Machines: Implementing complex sequential control circuits.

Features:

  • Configurable Logic Blocks (CLBs): User-configurable logic blocks for implementing combinatorial and sequential logic.
  • Programmable Interconnect: Flexible routing channels for connecting logic blocks.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Static CMOS Technology: Low power consumption.
  • Wide Operating Voltage Range: Versatile for different system requirements.
  • On-Chip Test Circuitry: Facilitates testing and debugging.
  • User-Programmable: Easily programmed using Xilinx development tools.

Benefits:

  • Flexibility: Allows for easy modification and adaptation to changing design requirements.
  • Fast Prototyping: Reduces development time by enabling rapid prototyping.
  • Cost-Effectiveness: Provides a cost-effective solution for low-volume production.
  • Reduced Design Risk: Allows for design verification before committing to custom silicon.
  • Simplified Design Process: Simplifies the design process compared to traditional gate arrays.

Additional Details:

The XC3020-70PC68 is packaged in a 68-pin Plastic Leaded Chip Carrier (PLCC) package. The -70 indicates the speed grade of the device. It supports various configuration methods using Xilinx programming hardware and software. The specific logic capacity of the XC3020-70PC68 can be found in the Xilinx XC3000 Family Data Book. The PC68 package is suitable for surface mounting.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess