EN
  • EN
  • DE

0402ESDB-MLP1

Part No 0402ESDB-MLP1
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description DIODE PROTECTION
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Voltage - Clamping 35V
Technology Polymer
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 0402
Win Source Part Number 197101-0402ESDB-MLP1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0402ESDB-MLP1 CAD Model

Description

0402ESDB-MLP1

Designed for cutting-edge electronic applications, the 0402ESDB-MLP1 is an ESD protection component built to withstand harmful electrostatic discharges. It incorporates advanced technology to provide robust protection without compromising the performance of high-frequency signals.

  • Exceptional energy managing capability
  • Ideal for high-density board designs
  • Low leakage current

Applications

  • Medical devices
  • Wearable technology
  • GPS and navigation systems

Benefits

  • Enhances longevity of electronic devices
  • Ensures consistent device operation
  • Supports miniaturization of gadgets

The 0402ESDB-MLP1 is perfect for applications requiring rigorous protection standards while accommodating the need for smaller, more efficient circuit designs.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Analog Devices Inc.
TVS DEVICE DIODE 40V 8DIP
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Eaton-Electronics Division
TVS DEVICE 35V 0603
Lowest to $0.5035
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1728 $57.8880
815+ $0.1418 $115.5670
1,265+ $0.1374 $173.8110
1,740+ $0.1330 $231.4200
2,250+ $0.1286 $289.3500
3,010+ $0.1153 $347.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,500 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess