Products specifications Report Issue?

Type LED
Lens Color Yellow
Lens Transparency Clear
Panel Cutout Shape Round
Panel Cutout Dimensions 0.88" (22.30mm)
Lens Size 29.00mm Dia
Lens Style Round with Flat Top
Termination Style Screw Terminal
Ingress Protection IP65
Features Flashing LED
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561163-704.002.4
Ultra Librarian 3D Model Ultra Librarian 704.002.4 CAD Model

You May Also Be Interested in

Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 111-0112-203
Dialight
LED PANEL INDICATOR RED 12V
Need more? Email Us
ECAD model for 6552103103F
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 6010M3
Dialight
LED PANEL INDICATOR RED 12V
Need more? Email Us
ECAD model for 6551103103F
Dialight
LED 17.46MM ORANGE DIFF PNL MNT
Need more? Email Us
ECAD model for 6571903103F
Visual Communications Company - VCC
LED IND LIGHT 12V GREEN
Need more? Email Us
ECAD model for 2191U5-12V
Apem Inc.
INDICATOR 8MM FIXED BLU 24V WIRE
Need more? Email Us
ECAD model for QS83XXB24
Bivar Inc.
PNL MNT W/ WIRE 625NM 30MCD RED
Need more? Email Us
ECAD model for MPR3HD
Apem Inc.
INDICATOR 24V 12MM PROMINENT YEL
Need more? Email Us
ECAD model for Q12P1BXXY24E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention