Products specifications Report Issue?

Type LED
Lamp Color Red
Lens Color Red
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 30mcd
Wavelength - Peak 625nm
Viewing Angle 35°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567624-MPR3HD
Ultra Librarian 3D Model Ultra Librarian MPR3HD CAD Model

You May Also Be Interested in

EAO
INDICATOR PANEL LED
Need more? Email Us
ECAD model for 61-0030.02
Apem Inc.
INDICATOR 24V 22MM PROM R/Y/G
Need more? Email Us
ECAD model for Q22P1BZZRYG24E
Apem Inc.
INDICATOR 24V 6MM RECESSED YLW
Need more? Email Us
ECAD model for Q6R1CXXY24
Dialight
LED PNL MT 9MM 24V CHROME YELLOW
Need more? Email Us
ECAD model for 6091312140F
Bulgin
5mm LED Indicator DX1091 Series
Need more? Email Us
ECAD model for DX1091/YL
Dialight
PMI DOME BLU TNT DIFF 5V
Need more? Email Us
ECAD model for 657-2802-103F
Carlo Gavazzi Inc.
PLT LIGHT 110 VAC/DC YELLOW LED
Need more? Email Us
ECAD model for PL22SFLY110
Mallory Sonalert Products Inc.
LED YEL 10MM SNAP 24VAC/DC UL ST
Need more? Email Us
ECAD model for FL1P-10QW-1-Y24V
NKK Switches
INDICATOR SQ BLUE LED WHITE CAP
Need more? Email Us
ECAD model for UB04KW016G-JB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention