EN
  • EN
  • DE

MAX3233ECWP+

Part No MAX3233ECWP+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829760-MAX3233ECWP+
Ultra Librarian 3D Model Ultra Librarian MAX3233ECWP+ CAD Model

Description

Maxim Integrated MAX3233ECWP+ Transceiver

The Maxim Integrated MAX3233ECWP+ is a high-performance, 3V-powered, dual driver/receiver that provides a reliable interface between a voltage-level serial port and a standard RS-232 serial port. This integrated circuit is designed to meet the stringent requirements of EIA/TIA-232 and V.28/V.24 specifications, even at a voltage as low as 2.7V. Its low-power consumption and high data-rate capabilities make it an ideal choice for battery-powered applications, portable devices, and other systems where power efficiency is critical.

Featuring a dual charge pump, the MAX3233ECWP+ can deliver true RS-232 performance from a single power supply ranging from +3.0V to +5.5V. This charge pump requires only four small 0.1µF external capacitors, which helps to reduce the overall footprint and component count in space-constrained applications. The device is capable of running at data rates up to 250kbps while maintaining RS-232 output levels.

The MAX3233ECWP+ offers two drivers and three receivers, providing the necessary interface for a variety of communication protocols. The receivers remain active even when the device is powered down, allowing for the monitoring of serial ports in sleep mode, contributing to the power-saving features of the device. Additionally, the transceiver includes a shutdown feature that reduces the supply current to 1µA, further enhancing its power-saving capabilities.

Designed with protection in mind, the MAX3233ECWP+ features ±15kV ESD protection on transmitter outputs and receiver inputs, ensuring robust performance in environments prone to electrostatic discharge. The device is available in a 20-pin TSSOP package, which is suitable for automated assembly processes and space-sensitive designs.

Overall, the Maxim Integrated MAX3233ECWP+ is an excellent choice for designers looking for a reliable and power-efficient RS-232 interface solution. Its combination of high data-rate capabilities, low power consumption, small form factor, and robust protection features make it a versatile component for a wide range of applications.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess