EN
  • EN
  • DE

PC7448VGH1267ND

Part No PC7448VGH1267ND
Manufacturer E2V
Catalog Embedded - Microprocessors
Description MPU RISC 32-Bit 0.09um 1.267GHz 1.5V/1.8V/2.5V 360-Pin HITCE CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture PowerPC
Data Bus Width 32 b
Frequency 1.267 GHz
Max Frequency 1.267 GHz
Maximum Operating Temperature 110 °C
Max Supply Voltage 1.1 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 360
Operating Supply Voltage 1.05 V
RoHS Compliant
Win Source Part Number 1084096-PC7448VGH1267ND
Categories Embedded - Microprocessors
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC7448VGH1267ND CAD Model

Description

The E2V microprocessor is a high-performance component with a frequency of 1.267 GHz and an operating supply voltage of 1.05 V.

  • Win Source Part Number: 1084096-PC7448VGH1267ND
  • Category: Embedded Microprocessor
  • Pins: 360
  • Data Bus Width: 32 b
  • Maximum Frequency: 1.267 GHz
  • Supply and Demand Status: Shortage
  • Frequency: 1.267 GHz
  • Operating Supply Voltage: 1.05 V

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess