EN
  • EN
  • DE

PC8640VGH1250HE

Part No PC8640VGH1250HE
Manufacturer E2V
Catalog Embedded - Microprocessors
Description MPU PC86xx RISC 32-Bit CMOS 1.25GHz 1.05V/1.8V/2.5V/3.3V 1023-Pin FC-CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Core Architecture PowerPC
Data Bus Width 32 b
Max Frequency 1.25 GHz
Max Operating Temperature 110 °C
Min Operating Temperature -40 °C
Number of Pins 1023
RoHS Compliant
Win Source Part Number 1170027-PC8640VGH1250HE
Categories Embedded - Microprocessors
Manufacturer E2V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC8640VGH1250HE CAD Model

Description

The E2V microprocessor is a high-performance embedded microprocessor with a maximum frequency of 1.25 GHz.

  • Maximum Frequency: 1.25 GHz
  • Pins: 1023
  • Data Bus Width: 32 bits
  • RoHS Compliance: Yes
  • Temperature Range: -40 °C to 110 °C
  • Core Architecture: PowerPC
  • Package: FCBGA
  • Category: Embedded - Microprocessors
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Lowest to $63.1134
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess