EN
  • EN
  • DE

ETA1483S8A

Part No ETA1483S8A
Manufacturer E-T-A
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822952-ETA1483S8A
Ultra Librarian 3D Model Ultra Librarian ETA1483S8A CAD Model

Description

The ETA1483S8A is a circuit breaker designed and manufactured by E-T-A, a company renowned for its high-quality circuit protection devices. This breaker offers reliable overcurrent protection for a variety of applications, safeguarding sensitive electronic equipment and systems from damage due to electrical faults.

Applications

  • Power Distribution Units (PDUs): Protects individual outlets and connected devices from overloads.
  • Renewable Energy Systems: Provides overcurrent protection in solar and wind power applications.
  • Industrial Automation Equipment: Ensures reliable operation of programmable logic controllers (PLCs) and other automated systems.
  • Transportation Systems: Protects electrical circuits in trains, buses, and other vehicles.
  • Marine Applications: Safeguards electrical systems in boats and ships.

Features

  • Precise Overcurrent Protection: Offers accurate and dependable protection against excessive current flow.
  • Compact Size: Allows for easy integration into space-constrained environments.
  • High Interrupting Capacity: Capable of safely interrupting high fault currents, preventing damage to equipment.
  • Resetting Mechanism: Can be manually reset after tripping, minimizing downtime and allowing for quick recovery.
  • Environmental Compliance: Often compliant with RoHS and other environmental standards.

Benefits

  • Protection of Sensitive Equipment: Prevents damage to valuable electronic devices and systems.
  • Reduced Downtime: Quick reset functionality minimizes disruptions and allows for rapid recovery after a fault.
  • Improved System Reliability: Enhances the overall stability and dependability of electrical systems.
  • Cost Savings: Protects against costly equipment repairs and replacements.
  • Compliance with Safety Regulations: Helps ensure compliance with industry safety standards.

Additional Details

The ETA1483S8A features a robust design suitable for use in demanding environments. It’s typically panel mounted for ease of installation and maintenance. The breaker’s precise tripping characteristics ensure that it responds quickly and accurately to overcurrent conditions. The specific electrical specifications, including voltage rating, current rating, and interrupting capacity, vary depending on the exact model configuration. For detailed information, consult the manufacturer's datasheet. Consideration should also be given to the ambient temperature in which the device is operating to ensure correct function. This is a thermal circuit breaker and its performance is affected by temperature. Furthermore, the product is designed for single-pole applications.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess