EN
  • EN
  • DE

TL6215RF200GDT

Part No TL6215RF200GDT
Manufacturer E-Switch
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000759-TL6215RF200GDT
Package Tray
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Round Button
Mounting Type Through Hole, Right Angle
Actuator Length, Right Angle 9.60mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 7.70mm x 6.65mm
Illumination Illuminated
Illumination Type, Color LED, Green
Illumination Voltage (Nominal) 2.1 VDC
Operating Force 200gf
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Temperature -20°C ~ 70°C
Win Source Part Number Cross
Manufacturer E-Switch
Category Switches
Packaging Tray
Operating Temperature Range -20°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian TL6215RF200GDT CAD Model

Description

The TL6215RF200GDT is a tactile switch from E-Switch, part of the TL6215 series. It is a surface mount device (SMD) designed for applications requiring a reliable and compact switch with a long operating life. This switch is commonly used in various electronic devices for user input and control.

Applications:

  • Consumer Electronics: Used in remote controls, mobile phones, and gaming devices.
  • Industrial Equipment: Implemented in control panels, testing equipment, and industrial machinery.
  • Medical Devices: Integrated into medical instruments and diagnostic equipment.
  • Computer Peripherals: Found in keyboards, mice, and other input devices.
  • Automotive Electronics: Used in automotive control systems and infotainment panels.

Features:

  • Tactile Feedback: Provides a distinct tactile response to the user upon actuation.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.
  • Compact Size: Enables integration into small electronic devices.
  • Long Operating Life: Designed for high endurance with a specified number of cycles.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Gull Wing Terminals: Ensures reliable solder joint formation.

Benefits:

  • Reliable Performance: Provides consistent and dependable switch operation.
  • Easy Integration: Simplifies manufacturing processes with surface mount technology.
  • Space Saving: Allows for integration into densely populated circuit boards.
  • Durable Construction: Ensures long-term reliability and performance.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The TL6215RF200GDT tactile switch has a typical operating force of 200 gf (gram-force). It is designed for reflow soldering processes and is available in tape and reel packaging for automated assembly. The switch features a gull-wing terminal configuration for secure and reliable soldering. The operating temperature range is typically -20°C to +70°C. Contact bounce is minimized for clean signal transmission. The specific dimensions are critical for PCB layout. The materials used are selected to ensure resistance to common environmental factors. It provides a momentary contact function, ideal for push-button controls.

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O. SPST Round Button PC Pins 0.005A 12VDC 2.45N Thru-Hole Bulk
Lowest to $0.3754
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7167
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.0924
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
C&K Components
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 32VDC 1VA 200000Cycles 2N SMD Automotive T/R / SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4346
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.01A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.8914
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2835
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9129 $59.4774
13+ $8.1336 $105.7368
20+ $7.8795 $157.5900
27+ $7.6253 $205.8831
34+ $7.3711 $250.6174
46+ $6.6086 $303.9956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess