EN
  • EN
  • DE

ATECC608B-MAVDA-S

Part No ATECC608B-MAVDA-S
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Product Status Active
Type Authentication Chip
Applications -
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1356100-ATECC608B-MAVDA-S
Ultra Librarian 3D Model Ultra Librarian ATECC608B-MAVDA-S CAD Model

Description

The ATECC608B-MAVDA-S from Microchip Technology is a cutting-edge cryptographic co-processor that offers a wealth of security features designed to safeguard your electronic systems. This device is part of the Microchip CryptoAuthentication™ family and is engineered to provide superior security solutions for a wide range of applications, including IoT devices, industrial control systems, and consumer products.

This robust security device integrates Elliptic Curve Cryptography (ECC) capabilities, ensuring that your data is protected with one of the most powerful and efficient cryptographic algorithms available. The ATECC608B-MAVDA-S supports various key sizes and is capable of key agreement protocols such as ECDH (Elliptic Curve Diffie-Hellman) for secure key exchange, making it a versatile choice for any security-conscious design.

One of the standout features of this product is its secure hardware-based key storage. This ensures that sensitive keys are never exposed to potentially vulnerable software environments, greatly reducing the risk of key compromise. Furthermore, the ATECC608B-MAVDA-S boasts an array of security features including hardware-based private key generation and storage, secure boot, tamper resistance, and secure communications, providing a comprehensive shield against a variety of attacks.

The device is also designed for ease of integration, with a simple I2C interface that allows for seamless connection to most microcontrollers and processors on the market. Its small form factor, an 8-lead UDFN package, ensures that it can be easily incorporated into designs where space is at a premium.

In addition to its robust security features, the ATECC608B-MAVDA-S is designed with power efficiency in mind, making it suitable for battery-powered and energy-sensitive applications. Whether you are developing a new IoT device or looking to enhance the security of an existing product, the ATECC608B-MAVDA-S offers the advanced security features and performance you need to protect your electronic assets.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5830 $55.4050
80+ $1.2988 $103.9040
120+ $1.2583 $150.9960
165+ $1.2177 $200.9205
215+ $1.1771 $253.0765
285+ $1.0553 $300.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess