EN
  • EN
  • DE

TL1260GYQC1GRY-PWRVERT

Part No TL1260GYQC1GRY-PWRVERT
Manufacturer E-Switch
Catalog Tactile Switches
Description TL1260GYQC1GRY-PWRVERT / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr E-Switch
Series TL1260
Package Bulk
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 12VDC
Actuator Type Round Button
Mounting Type Through Hole, Right Angle
Actuator Length, Right Angle 6.85mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 7.00mm x 6.80mm
Illumination Illuminated
Illumination Type, Color LED, Green/Yellow
Illumination Voltage (Nominal) 2.3 VDC
Operating Force 160gf
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polybutylene Terephthalate (PBT)
Switch Travel 0.20mm
Mechanical Life 50,000 Cycles
Other Names 141-TL1260GYQC1GRY-PWRVERT,B200052
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1232948-TL1260GYQC1GRY-PWRVERT
Ultra Librarian 3D Model Ultra Librarian TL1260GYQC1GRY-PWRVERT CAD Model

Description

The TL1260GYQC1GRY-PWRVERT tactile switch is a part of the Switches category.

  • Circuit: SPST-NO
  • Switch Function: off-mom
  • Switch Travel: 0.20mm
  • Operating Force: 160gf
  • Contact Rating @ Voltage: 0.05A @ 12VDC
  • Actuator Type: round button
  • Actuator Material: Polybutylene Terephthalate (PBT)
  • Illumination: LED, green/yellow
  • Illumination Voltage (Nominal): 2.3 VDC
  • Mechanical Life: 50,000 cycles
  • Mounting: through hole, right angle
  • Temperature Range: -20°C to 70°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9031

You May Also Be Interested in

C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
Apem Inc.
Lowest to $5.1513
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.5238
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.1351
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
Panasonic
Need more? Email Us
Panasonic
Lowest to $2.3566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess