Products specifications Report Issue?

Manufacturer E-Switch
Packaging Bulk
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 0.05A at 12VDC
Actuator Type Standard
Mounting Style Through Hole, Right Angle
Actuator Length, Right Angle 6.15mm
Actuator Orientation Side Actuated
Termination Style PC Pin
Outline 7.10mm x 6.55mm
Illumination Non-Illuminated
Operating Force 160gf
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 0.25mm
Mechanical Life 100,000 Cycles
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809577-TL1105RF160Q
Ultra Librarian 3D Model Ultra Librarian TL1105RF160Q CAD Model

Description

E-Switch is the manufacturer of this electronic component. The Win Source Part Number for this product is 809577-TL1105RF160Q. The manufacturer is E-Switch

  • Packaging: Bulk
  • Termination Style: PC Pin
  • Mounting Style: Through-Hole, Right Angle
  • Actuator Material: Polyamide (PA), Nylon
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Standard
  • Switch Travel: 0.25mm
  • Actuator Orientation: Side Actuated
  • Outline: 7.10mm x 6.55mm
  • Illumination: Non-illuminated
  • Operating Force: 160gf
  • Mechanical Life: 100,000 cycles
  • Temperature Range: -20°C to 70°C
  • Category: Switches
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPDT 0.02A 15V / Tactile Switch SPST-NO x 2 Top Actuated Surface Mount
Lowest to $0.5485
ECAD model for EVP-AHAD6A
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.9122
ECAD model for KSC621GLFS
Panasonic
Switch Tactile N.O. SPST Button J-Bend 0.02A 15VDC 1.6N SMD Embossed T/R
Need more? Email Us
ECAD model for EVQP8203M
C&K Components
TACT 6.2 X 6.2, 5.1 MM H, 4.0N, / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.7777
ECAD model for KSC441G 70SH LFS PF
C&K Components
SWITCH TACT SIDE 160GF / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
ECAD model for PTS845VM20PSMTR4 LFS
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.3522
ECAD model for 1977223-6
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.5061
ECAD model for TL3302AF180QG
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Lowest to $0.1073
ECAD model for PTS645VK83-2 LFS
C&K Components
SWITCH TACT 4N J LEADS SMT SOFT / Tactile Switch SPST-NO Top Actuated Surface Mount
Need more? Email Us
ECAD model for TLS A 040 T3J LFS

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention