Products specifications Report Issue?

Category Switches - Rocker Switches
Mfr E-Switch
Series R1973
Package Bulk
Product Status Active
Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 9A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved) - Illuminated
Color - Actuator/Cap Green
Actuator Marking O -
Illumination Type, Color Incandescent, Green
Illumination Voltage (Nominal) 24 VDC
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection -
Features -
Panel Cutout Dimensions Rectangular - 19.20mm x 12.80mm
Temperature Range - Operating -30°C ~ 65°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number R1973
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376189-R1973ABLKGILFF4
Ultra Librarian 3D Model Ultra Librarian R1973ABLKGILFF4 CAD Model

Description

The E-Switch R1973 Rocker Switch is a high-quality and versatile switch suitable for various applications by E-Switch.

  • Operating Temperature: -30°C to 65°C
  • Mounting Type: Panel mount and snap-in
  • Current Rating (AC): 9A
  • Voltage Rating (AC): 125V AC
  • Circuit: SPST
  • Switch Function: on-off
  • Actuator Type: Concave (curved) and illuminated

You May Also Be Interested in

E-Switch
SWITCH ROCKER 3PDT 5A 120V
Need more? Email Us
ECAD model for 3003P2J2BLKM2QE
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTA105-TR-W/125N
Apem Inc.
SWITCH ROCKER SPDT 10A 12V
Need more? Email Us
ECAD model for KG373A2XXA21XXCV09XX10
Carling Technologies
SWITCH ROCKER / Rocker Switch SPDT 15A (DC) Panel Mount, Snap-In
Need more? Email Us
ECAD model for V4B2H084-1Z900-170
Omron
SWITCH ROCKER DPST 16A 125V / Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC 30000Cycles Box
Need more? Email Us
ECAD model for A8GS-D1285
Carling Technologies
Accessory; Switch
Need more? Email Us
ECAD model for LC1-04 CONNECTOR GN .250
Carling Technologies
SWITCH ROCKER / Rocker Switch SPST 10A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for LTGGO415-TB-B-R/125N
CW Industries
SWITCH ROCKER SPDT 13A 125V / Switch Rocker (ON) OFF (ON) SPDT Quick Connect Curved Rocker 13A 250VAC 125VDC 372.85VA 100000Cycles
Need more? Email Us
ECAD model for GRS-2013C-1300
C&K Components
SWITCH ROCKER SPST 16A 125V / Rocker Switch SPST 16A (AC) 125 V Panel Mount, Snap-In
Need more? Email Us
ECAD model for CG102J12S205HQF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention