EN
  • EN
  • DE

GRS-2013C-1300

Part No GRS-2013C-1300
Manufacturer CW Industries
Catalog Rocker Switches
Description SWITCH ROCKER SPDT 13A 125V / Switch Rocker (ON) OFF (ON) SPDT Quick Connect Curved Rocker 13A 250VAC 125VDC 372.85VA 100000Cycles
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer CW Industries
Series 2000
Packaging Bulk
Circuit SPDT
Switch Function Mom-Off-Mom
Current Rating 13A (AC)
Voltage Rating - AC 125V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Mounting Panel Mount, Snap-In
Termination Style Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions Rectangular - 28.58mm x 13.97mm
Operating Temperature Range -20°C ~ 105°C
Mechanical Life 100,000 Cycles
Electrical Life 25,000 Cycles
Win Source Part Number 775410-GRS-2013C-1300
Popularity Medium
Supply and Demand Status Limited
Family Name 2000
Introduction Date February 05, 2012
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian GRS-2013C-1300 CAD Model

Description

This switch with a part number of 775410-GRS-2013C-1300 manufactured by CW Industries is a 2000 series product.

  • Termination Style: Quick Connect
  • Termination Size: 0.250" (6.3mm)
  • Operating Temperature: -20°C to 105°C
  • Current Rating: 13A (AC)
  • Voltage Rating AC: 125V
  • Mounting Type: Panel, Snap-in
  • Panel Cutout Dimensions: 28.58mm x 13.97mm (Rectangular)
  • Circuit: SPDT
  • Switch Function: Mom-Off-Mom
  • Actuator Type: Concave (Curved)
  • Electrical Life: 25,000 cycles
  • Mechanical Life: 100,000 cycles
  • Actuator/Cap Color: Black
  • Family Name: 2000
  • Categories: switches
  • Introduction Date: February 5, 2012
  • ECCN: EAR99
  • Estimated EOL Date: 2028
  • Supply and Demand Status: Limited

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPST 6A 250V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER SPDT 4A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess