Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style Plug
Connector Type Industrial Mini, Type I
Number of Positions 8
Mounting Type Free Hanging (In-Line)
Termination Solder
Contact Finish Gold
Contact Finish Thickness 19.7µin (0.50µm)
Base Product Number 2013595
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -2013595-1-CSI,2266-2013595-1,2013595-1-ND,-2013595-1-LSI,20135951,-2013595-1-SI,A121039
Standard Package 1
Win Source Part Number 1230728-2013595-1
Ultra Librarian 3D Model Ultra Librarian 2013595-1 CAD Model

Description

The 2013595-1 is a pluggable connector manufactured by TE Connectivity AMP Connectors.

  • Positions: 8
  • Application: Industrial Mini, Type I
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 19.7µin (0.50µm)
  • Package: Standard, 1 piece
  • Mounting: Free Hanging (In-Line)
  • REACH Vendor: Undefined
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Pulse
CONN JACK 1PORT PCB RJ45 1X1 / 1 Port RJ45Through Hole
Need more? Email Us
ECAD model for JXD1-0014NL
Pulse
CONN JACK 1PORT 100 BASE-TX PCB / 1 Port RJ45Through Hole 10/100 Base-TX, AutoMDIX
Need more? Email Us
ECAD model for JXD0-0008NL
Amphenol
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Lowest to $12.2633
ECAD model for RJHSE-5384-04
TE Connectivity
MODULAR PLUG ASSEMBLY, 8 POSITION, SHIELDED, ROUND ACBLE, SOLID WIRE | CONN MOD PLUG 8P8C SHIELDED
Lowest to $3.1165
ECAD model for 5-569530-2
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452251108
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452151561
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 1405183
Molex, LLC
CONN MOD JACK 6P6C R/A UNSHLD / Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3
Need more? Email Us
ECAD model for 0437436001
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJF62APEMWF1B

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7117 $52.2702
14+ $7.1481 $100.0734
22+ $6.9247 $152.3434
30+ $6.7013 $201.0390
39+ $6.4779 $252.6381
52+ $5.8078 $302.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 723 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention