Products specifications Report Issue?

Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Push-Pull Plunger
Mounting Type Panel Mount, Snap-In
Termination Style Quick Connect - 0.250" (6.3mm)
Features Pull On Lock
Operating Force 300gf
Operating Position 0.654" (16.6mm)
Electrical Life 6,000 Cycles
Temperature Range - Operating 0°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1557445-PP1-ET7-2B2
Ultra Librarian 3D Model Ultra Librarian PP1-ET7-2B2 CAD Model

You May Also Be Interested in

C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
ECAD model for TMCJD6ST1440C
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V / Switch Snap Action N.O./N.C. SPDT Roller Lever Quick Connect 10A 250VAC 250VDC 248.57VA 0.88N Screw Mount Bulk
Need more? Email Us
ECAD model for TMCGD6SA1040C
Telemecanique Sensors
SWITCH SNAP ACTION DPDT 6A 120V
Need more? Email Us
ECAD model for 9007C62F
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
ECAD model for XCKP2102M12
Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
ECAD model for 9007MS01S0500
Telemecanique Sensors
SWITCH NEMA LIMIT 4PST 6A 120V
Need more? Email Us
ECAD model for 9007CR61E
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Need more? Email Us
ECAD model for D2F-FL3-A1
Honeywell
WIRELESS LIMIT SWITCH
Need more? Email Us
ECAD model for WLS1A00BA4M
Telemecanique Sensors
SWITCH LIMIT DPDT 1.2A 600V
Need more? Email Us
ECAD model for 9007C68T10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention