EN
  • EN
  • DE

US3JF

Part No US3JF
Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Catalog Electronic Wholesale
Description SURFACE MOUNT ULTRAFASTRECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Win Source Part Number 1278249-US3JF
Manufacturer Homepage www.yfwdiode.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US3JF CAD Model

Description

The US3JF is a rectifier diode manufactured by DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD. This diode is designed for high-efficiency rectification in various electronic circuits. It features fast recovery time and low forward voltage drop, making it suitable for switching power supplies and other high-frequency applications.

Applications

  • Switching power supplies
  • High-frequency rectification
  • Free-wheeling diodes
  • Reverse polarity protection
  • DC-DC converters

Features

  • Fast recovery time: Enables efficient operation in high-frequency circuits.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • High reliability: Ensures long-term stable operation.
  • Lead-free: Compliant with environmental regulations.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced performance: Fast recovery time allows for efficient operation in high-frequency circuits.
  • Increased reliability: High surge current capability protects the diode from damage due to voltage transients.
  • Environmentally friendly: Lead-free construction complies with RoHS standards.
  • Reduces power loss.

Technical Specifications

  • Reverse Voltage (VRRM): 600V.
  • Forward Current (IF): 3A.
  • Forward Voltage (VF): Typically 1.3V at rated forward current.
  • Reverse Recovery Time (trr): Typically 50 ns.
  • Operating Temperature: -65°C to +150°C.
  • Package: DO-214AB (SMC)

The US3JF is a reliable and efficient rectifier diode designed for high-frequency applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3,015+ $0.0166 $50.0490
7,300+ $0.0137 $100.0100
11,365+ $0.0132 $150.0180
15,625+ $0.0128 $200.0000
20,165+ $0.0124 $250.0460
27,030+ $0.0111 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,000 pieces
MOQ: 3015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess