EN
  • EN
  • DE

DMR-04-T-V-T/R

Part No DMR-04-T-V-T/R
Manufacturer Diptronics
Catalog DIP Switches
Description DMR-04-T-V-T/R Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Product Category DIP Switches / SIP Switches
RoHS Details
Packaging Reel
Illuminated Non-Illuminated
Number of Positions 4 Position
Switch Type DIP
Terminal Pitch 2.54 mm
Contact Form 4PST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DMR
Brand Diptronics
Life 2000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 20 C
Mounting Style PCB Mount
Product Type DIP Switches
Factory Pack Quantity Factory Pack Quantity 900
Subcategory Switches
Unit Weight 0.026089 oz
Ultra Librarian 3D Model Ultra Librarian DMR-04-T-V-T/R CAD Model

You May Also Be Interested in

Omron
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5531
E-SWITCH
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $0.3496
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6578 $52.6240
190+ $0.5398 $102.5620
290+ $0.5229 $151.6410
400+ $0.5060 $202.4000
515+ $0.4892 $251.9380
685+ $0.4386 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess