EN
  • EN
  • DE

ADR5041AKSZ

Part No ADR5041AKSZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816785-ADR5041AKSZ
Ultra Librarian 3D Model Ultra Librarian ADR5041AKSZ CAD Model

Description

Product Overview: ADR5041AKSZ from Analog Devices Inc.

The ADR5041AKSZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage for various applications in the field of electronics, such as data conversion, power supply control, and instrument calibration. It is well-suited for scenarios where consistent performance and reliability are paramount.

Key Features:

  • Precision Voltage Reference: The ADR5041AKSZ provides a precise fixed output voltage, ensuring high stability and low noise for sensitive electronic circuits.
  • Low Temperature Coefficient: It features a low temperature coefficient, which minimizes the variation in output voltage with changes in temperature, thus enhancing the overall performance of the device it is used in.
  • Wide Operating Range: This component operates over a broad range of currents, making it versatile for various applications and ensuring compatibility with a multitude of other electronic devices.
  • Long-Term Stability: The ADR5041AKSZ has been engineered for excellent long-term stability, which is critical for maintaining consistent performance over the lifespan of the product.
  • Compact Package: It comes in a small size package, making it ideal for space-constrained applications without compromising on functionality.

Applications:

The ADR5041AKSZ is commonly used in precision data systems, such as high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), where a stable reference voltage is crucial. It is also utilized in battery-powered devices, portable instrumentation, and industrial control systems, among others.

Technical Specifications:

  • Output Voltage: Specified by the product variant
  • Initial Accuracy: High level of precision
  • Package Type: Compact surface-mount package for easy integration
  • Supply Voltage: Compatible with various supply voltages
  • Operating Temperature Range: Designed to work within a specified temperature range, ensuring reliability under different environmental conditions

In conclusion, the ADR5041AKSZ by Analog Devices Inc. is a top-tier voltage reference component that combines precision, stability, and versatility. Whether it's for industrial, medical, or consumer electronics, this product is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8541 $55.6230
70+ $1.5214 $106.4980
105+ $1.4738 $154.7490
145+ $1.4263 $206.8135
185+ $1.3787 $255.0595
245+ $1.2361 $302.8445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess