EN
  • EN
  • DE

CD74ACT191E

Part No CD74ACT191E
Manufacturer Intersil Corporation
Catalog Custom Parts (B - D)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214412-CD74ACT191E
Categories Custom Parts
Manufacturer Intersil Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT191E CAD Model

Description

The CD74ACT191E is a synchronous 4-bit up/down binary counter manufactured by Intersil Corporation (now Renesas). It features synchronous counting operation, a preset capability, and ripple carry output for cascading multiple devices.

Applications:

  • Frequency Dividers
  • Digital Timers
  • Address Counters
  • Sequencers
  • Control Systems

Features:

  • Synchronous Counting
  • Up/Down Counting Mode
  • Preset Capability
  • Ripple Carry Output
  • High-Speed Operation
  • Low Power Consumption
  • TTL Compatibility

Benefits:

  • Precise Counting: Synchronous operation ensures accurate counting.
  • Versatile Functionality: Up/down counting and preset capability enable flexible use in various applications.
  • Expandable: Ripple carry output allows for cascading multiple devices to create larger counters.
  • High Performance: High-speed operation allows for use in high-frequency applications.
  • Energy Efficient: Low power consumption reduces power requirements.
  • Easy Integration: TTL compatibility simplifies interfacing with other digital logic circuits.

Additional Details:

The CD74ACT191E operates from a supply voltage of 4.5V to 5.5V. It is available in a PDIP-16 package. The synchronous counting operation means that all flip-flops change state simultaneously on the rising or falling edge of the clock signal. The up/down control input determines the counting direction. The preset inputs allow the counter to be initialized to a specific value. The ripple carry output is asserted when the counter reaches its maximum or minimum count, depending on the counting direction. The datasheet from Renesas (formerly Intersil) provides detailed information on the device's electrical characteristics, timing diagrams, and application circuits. Proper power supply decoupling is recommended to ensure stable operation. The device is typically used in conjunction with other logic gates and flip-flops to implement complex digital systems.

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
AVX Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
AVX Corporation
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess