Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number ST72F26
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263298-ST72F262G1M6TR
Ultra Librarian 3D Model Ultra Librarian ST72F262G1M6TR CAD Model

Description

ST72F262G1M6TR Microcontroller by STMicroelectronics

The ST72F262G1M6TR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power efficiency for a wide array of applications. This high-quality MCU is part of the ST7 family, renowned for their reliability and versatility in the embedded systems market.

Key Features:

  • Core: The device features a high-performance 8-bit core with a maximum operating frequency of 16 MHz, ensuring swift processing of instructions and efficient handling of tasks.
  • Memory: It comes with 2 KB of Flash program memory, which is ideal for storing firmware and applications. The Flash technology ensures data retention and allows for in-circuit programming and read-while-write capabilities.
  • RAM: With 128 bytes of RAM, the ST72F262G1M6TR provides enough space for temporary data storage during operation.
  • I/O Ports: The microcontroller includes 28 versatile input/output lines, which are configurable to suit various interfacing needs, making it highly adaptable to different peripheral devices.
  • Timers: It features a range of timers, including a main clock controller with a real-time base and a watchdog timer to ensure system reliability and prevent malfunctions.
  • Communication Interfaces: The device supports various communication protocols, such as SPI and I²C, allowing for easy integration with other components and systems.
  • Operating Voltage: The microcontroller operates at a voltage range of 3.0 to 5.5 volts, making it suitable for both low-power and standard-power applications.
  • Temperature Range: The ST72F262G1M6TR is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability under extreme conditions.
  • Packaging: The MCU is available in a 28-pin thin shrink small outline package (TSSOP), providing a compact footprint for space-constrained applications.

Whether you're developing consumer electronics, automotive modules, or industrial control systems, the ST72F262G1M6TR offers the necessary features to create a reliable and efficient design. Its combination of processing power, memory options, and versatile peripherals make it a smart choice for designers looking for a cost-effective microcontroller with a proven track record.

STMicroelectronics' commitment to quality ensures that the ST72F262G1M6TR meets the highest standards, providing both hobbyists and professional engineers with a dependable solution for their microcontroller needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Need more? Email Us
ECAD model for TMP19A70CYFG
Texas Instruments
IC MCU 16BIT 4KB FLASH 24TSSOP
Need more? Email Us
ECAD model for MSP430AFE223IPWR
Toshiba Semiconductor and Storage
IC MCU 32BIT 512KB FLASH 193FBGA
Lowest to $16.2579
ECAD model for TMP19A43FDXBG
Texas Instruments
IC MCU 16BIT 2KB FLASH 20TSSOP
Lowest to $1.9784
ECAD model for MSP430G2212IPW20
Infineon Technologies
16-BIT C166 MMC - XC2200 FAMILY
Lowest to $54.8383
ECAD model for SAF-XC2268M-72F66LAA
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C101P-3VR6
Renesas Electronics America
32-BIT, FLASH, V850 CPU / * Microcontroller IC
Lowest to $1.5791
ECAD model for UPD70F3336GC(A9)-UEU-E2-QS-AX
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241M-KJ01
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Lowest to $35.0351
ECAD model for TMP19A43CZXBG-7DU8

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention