EN
  • EN
  • DE

DIO2128XM10

Part No DIO2128XM10
Manufacturer dioo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979536-DIO2128XM10
Categories OEM Parts(C-E)
Manufacturer dioo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DIO2128XM10 CAD Model

Description

The DIO2128XM10 is a highly integrated power management IC from dioo. This component is designed to provide efficient power conversion and management for various electronic devices. It features multiple integrated functions that reduce the need for external components, simplifying circuit design and minimizing board space.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Wearable Electronics: Smartwatches, fitness trackers, and similar devices.
  • Power Banks: External battery packs for charging portable devices.
  • IoT Devices: Sensors, actuators, and communication modules for the Internet of Things.

Features

  • High Efficiency: Optimized for high power conversion efficiency to minimize energy loss and heat generation.
  • Integrated Power Switches: Includes built-in power switches for various voltage rails.
  • Over-Voltage Protection (OVP): Protects the device and connected components from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the device in the event of a short circuit.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when the temperature exceeds a safe limit.
  • I2C Interface: Allows for easy configuration and monitoring of the device through a standard I2C communication interface.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency operation maximizes battery life in portable devices.
  • Reduced BOM Cost: Integrated features minimize the need for external components, reducing overall bill of materials (BOM) cost.
  • Simplified Design: Integration simplifies circuit design and reduces development time.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the device and connected components.
  • Flexible Configuration: I2C interface allows for easy customization of device settings to meet specific application requirements.

Additional Details

The DIO2128XM10 typically operates from a supply voltage range of 2.5V to 5.5V. It supports multiple output voltage rails, which can be configured through the I2C interface. The device also features a power-good indicator output, which signals when the output voltages are within the specified range. It is available in a compact QFN package. The device's low quiescent current contributes to overall system efficiency, especially during standby operation.

You May Also Be Interested in

NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Microchip Technology
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4635 $57.9375
305+ $0.3804 $116.0220
475+ $0.3684 $174.9900
650+ $0.3566 $231.7900
840+ $0.3448 $289.6320
1,125+ $0.3091 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess