The DIO2081ST5 is a step-down DC-DC converter IC manufactured by dioo. It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications.
Applications
- Powering portable devices such as smartphones and tablets.
- Use in battery chargers for various electronic devices.
- Voltage regulation in industrial control systems.
- Powering LED drivers in lighting applications.
- Creating stable power supplies for microcontrollers and other digital circuits.
Features
- High Efficiency: Designed for efficient power conversion, minimizing energy loss.
- Wide Input Voltage Range: Operates with a broad range of input voltages, offering flexibility in various applications.
- Adjustable Output Voltage: The output voltage can be adjusted using external components to meet specific requirements.
- Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive load currents.
- Thermal Shutdown Protection: Features thermal shutdown to protect the device from overheating.
- Compact Package: Available in a small ST5 package, saving valuable board space.
Benefits
- Increased Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
- Enhanced System Reliability: Built-in protection features safeguard the device and the connected load.
- Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
- Reduced Board Size: The compact package allows for smaller and more space-efficient designs.
- Versatile Application: The wide input voltage range and adjustable output voltage make it suitable for diverse applications.
Additional Details
The DIO2081ST5 utilizes a constant-frequency PWM control architecture, which contributes to stable and efficient operation. The internal compensation network simplifies the design process and reduces the number of external components needed. For specific electrical characteristics, thermal performance, and application circuit examples, refer to the device datasheet. Careful consideration of these details is crucial for ensuring optimal and reliable operation.