EN
  • EN
  • DE

F1515S-1WR3

Part No F1515S-1WR3
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3-15V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000167-F1515S-1WR3
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount -DC DC Converters
Packaging µModule®
Package Tray
Type Non-Isolated PoL Module
Applications ITE (Commercial)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 133-BLGA Module
Ultra Librarian 3D Model Ultra Librarian F1515S-1WR3 CAD Model

Description

Product Overview: F1515S-1WR3 from Analog Devices Inc.

The F1515S-1WR3 is a state-of-the-art DC-DC converter module designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact power solution is engineered to deliver exceptional performance, reliability, and efficiency for a wide range of applications, including telecommunications, industrial systems, and embedded electronics.

Key Features

  • High Efficiency: The F1515S-1WR3 boasts an impressive efficiency level, which minimizes power loss and heat generation, thereby enhancing the overall performance and longevity of the system it is integrated into.
  • Output Voltage: This module provides a stable 1W output power with a regulated 3.3V DC output, making it suitable for powering sensitive electronic circuits that require a consistent voltage level.
  • Input Voltage Range: It accepts a wide input voltage range, accommodating various power supply standards and ensuring compatibility with different voltage sources.
  • Isolation: The device offers electrical isolation between input and output, which helps protect sensitive components from voltage spikes and surges, and reduces noise coupling between circuits.
  • Compact Size: With its small footprint, the F1515S-1WR3 is ideal for use in space-constrained environments, allowing for more efficient use of PCB real estate.
  • Industry Standard Pinout: The module's pinout conforms to industry standards, ensuring easy integration into existing designs and compatibility with a wide range of other components.

Applications

  • Telecommunication Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Mixed Analog/Digital Circuits
  • Isolated Power Supplies

The F1515S-1WR3 from Analog Devices Inc. is a versatile and robust power module that offers advanced features suitable for a multitude of electronic applications. Its high efficiency, reliable performance, and compact design make it an excellent choice for designers looking to enhance their power management systems.

YouΒ MayΒ AlsoΒ BeΒ InterestedΒ in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1573 $51.7752
57+ $1.7701 $100.8957
88+ $1.7148 $150.9024
121+ $1.6595 $200.7995
156+ $1.6041 $250.2396
209+ $1.4382 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess