EN
  • EN
  • DE

ZXSC380FH

Part No ZXSC380FH
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description Single or multi cell LED driver solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843009-ZXSC380FH
Ultra Librarian 3D Model Ultra Librarian ZXSC380FH CAD Model

Description

Introducing the ZXSC380FH from Diodes Incorporated

The ZXSC380FH is a high-performance, low-power DC-DC boost converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient component is specifically engineered to drive white LEDs from a single cell battery. Its impressive design is optimized for portable applications where space and power efficiency are critical.

With an input voltage range of 0.8V to 8V, the ZXSC380FH is incredibly versatile, capable of operating from low-voltage sources such as single alkaline, NiCd, or NiMH cells. This makes it an ideal choice for handheld devices, where maintaining a consistent light output is essential, even as the battery voltage declines.

The ZXSC380FH boasts an integrated switch with a typical peak current of 350mA, allowing for the driving of multiple LEDs in series, thus ensuring uniform brightness and color consistency. The device's high switching frequency of up to 1MHz allows the use of small, low-profile inductors and capacitors, further minimizing the space required on the PCB.

One of the key features of the ZXSC380FH is its high efficiency, which extends battery life and reduces power consumption. This is achieved through its low quiescent current and the inclusion of a pin-selectable output voltage setting, which allows designers to optimize the performance for their specific application needs.

In addition to its high efficiency, the ZXSC380FH incorporates safety features such as over-temperature protection and under-voltage lockout, ensuring reliable operation under various conditions. The device is available in a small-footprint SOT23-6 package, making it easy to integrate into space-constrained designs.

In conclusion, the ZXSC380FH from Diodes Incorporated is an excellent choice for designers looking to implement a high-efficiency, low-power LED driver in their portable applications. Its performance, versatility, and compact size make it a standout solution for driving white LEDs in a wide range of products.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2111 $58.9554
34+ $3.4546 $117.4564
52+ $3.3472 $174.0544
72+ $3.2386 $233.1792
93+ $3.1312 $291.2016
124+ $2.8078 $348.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess