EN
  • EN
  • DE

ZXRD060FK-7

Part No ZXRD060FK-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 10-DFN2626P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt, Dual
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 0.2V
Maximum Output Voltage 18V
Output Current 15mA
Tolerance ±1%
Current - Cathode 300μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package U-DFN2626-10
Win Source Part Number 106561-ZXRD060FK-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXRD060FK-7 CAD Model

Description

Introducing the ZXRD060FK-7 Power Regulator from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, proudly presents the ZXRD060FK-7, a high-efficiency, low power DC-DC converter designed for a wide array of applications. This power regulator is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features of the ZXRD060FK-7

  • High Efficiency: The ZXRD060FK-7 is engineered to offer exceptional conversion efficiency, which is critical for minimizing heat generation and ensuring the longevity of the device it powers.
  • Versatile Voltage Range: This regulator operates over a broad input voltage range, making it suitable for various applications, from battery-powered devices to industrial systems.
  • Compact Design: The small footprint of the ZXRD060FK-7 makes it an ideal choice for space-constrained applications without compromising on performance.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device against overheating, ensuring reliable operation under different environmental conditions.
  • Low Quiescent Current: With its low quiescent current, the ZXRD060FK-7 helps to extend battery life in portable applications, making it an energy-efficient choice.

Applications

The versatility of the ZXRD060FK-7 allows it to be used in a wide range of applications, including but not limited to:

  • Portable Electronic Devices
  • Wireless Networks
  • Power Management Circuits
  • Energy-Saving Systems

Reliability and Quality Assurance

Diodes Incorporated ensures that the ZXRD060FK-7 meets the highest standards of quality and reliability. Each unit is rigorously tested to guarantee performance even in the most demanding situations. With the ZXRD060FK-7, designers and engineers can expect a product that not only enhances the efficiency of their designs but also contributes to overall system stability.

Conclusion

The ZXRD060FK-7 from Diodes Incorporated stands out as a high-performance, reliable, and efficient solution for power regulation needs. Its combination of efficiency, compact size, and robust protection features make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess