EN
  • EN
  • DE

ZXMS6005DN8-13

Part No ZXMS6005DN8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Maximum)
Voltage - Supply (Vcc/Vdd) 3.3V, 5V
Current - Output (Maximum) 1.8A
Rds On (Typ) 150mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803332-ZXMS6005DN8-13
Ultra Librarian 3D Model Ultra Librarian ZXMS6005DN8-13 CAD Model

Description

The ZXMS6005DN8-13 is a high-performance, self-protected low-side intelligent power switch (IPS) from Diodes Incorporated. This advanced component is designed to provide efficient power control and protection for a wide range of applications. The ZXMS6005DN8-13 is particularly well-suited for automotive and industrial environments where robustness and reliability are critical.

Key Features

  • Integrated Protection: The device offers built-in over-temperature, over-current, and over-voltage protection, ensuring the safety and longevity of both the switch and the system it is part of.
  • High Power Efficiency: With a low on-state resistance (RDS(ON)), the ZXMS6005DN8-13 minimizes power loss and heat generation, enhancing the overall efficiency of the system.
  • Diagnostic Feedback: The intelligent power switch includes diagnostic feedback capabilities, which facilitate error detection and system monitoring for preventive maintenance.
  • Load Dump Protection: The device is equipped to handle load dump pulses, making it ideal for automotive applications where voltage spikes are common.
  • Logic Level Input: It can be easily controlled by logic level signals, allowing for seamless integration with microcontrollers and other logic devices.

Applications

The versatility of the ZXMS6005DN8-13 makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive systems such as lighting, solenoids, and motors
  • Industrial control systems
  • Smart home and building automation
  • Power management circuits

Package and Quality

The ZXMS6005DN8-13 is housed in a SOP-8 package, which provides a compact footprint while allowing for adequate heat dissipation. Diodes Incorporated is committed to high-quality standards, and this product is compliant with industry-leading certifications, ensuring reliability and performance in demanding environments.

Conclusion

With its robust protection features, high efficiency, and diagnostic capabilities, the ZXMS6005DN8-13 from Diodes Incorporated is an excellent choice for designers looking to enhance system reliability and performance. Its ability to withstand harsh conditions makes it a dependable component for both automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8862 $53.1720
140+ $0.7271 $101.7940
215+ $0.7044 $151.4460
295+ $0.6817 $201.1015
380+ $0.6590 $250.4200
510+ $0.5908 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess