EN
  • EN
  • DE

ZXMS6002GQTA

Part No ZXMS6002GQTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Diodes Incorporated
Series INTELLIFET®
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name ZXMS6002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940064-ZXMS6002GQTA
Ultra Librarian 3D Model Ultra Librarian ZXMS6002GQTA CAD Model

Description

The ZXMS6002GQTA is a high-performance, self-protected Low-Side Intelligent Power Switch (LIPS) from Diodes Incorporated, designed to deliver efficient and reliable switching of power MOSFETs in automotive and industrial applications. This robust component integrates multiple features to ensure optimal performance in a variety of demanding environments.

Key Features

  • Self-Protected Design: The ZXMS6002GQTA comes with built-in over-current, over-temperature, ESD protection, and under-voltage lockout (UVLO), ensuring the safe operation of the device under harsh conditions.
  • Low On-Resistance: With its low on-state resistance, this power switch ensures high efficiency, which is critical for minimizing power losses and improving overall system performance.
  • Diagnostic Feedback: An integrated status feedback pin provides diagnostic information that can be used to detect faults and improve system reliability.
  • Wide Operating Voltage Range: The device is capable of handling a broad range of supply voltages, making it versatile for various applications.
  • Logic Level Input: The switch can be easily controlled by logic-level signals, simplifying the interface with microcontrollers or other control circuitry.

Applications

The ZXMS6002GQTA is suitable for a wide range of applications, including but not limited to:

  • Automotive systems such as motor control, lighting, and power distribution.
  • Industrial automation systems, including solenoid and actuator control.
  • Smart home applications, like intelligent power management systems.

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability. The ZXMS6002GQTA is built to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications. Its robust design is ideal for the stringent requirements of automotive and industrial environments where durability and dependability are paramount.

Package and Environmental Compliance

The ZXMS6002GQTA is offered in a compact, surface-mount package that is RoHS compliant and lead-free. This packaging ensures compatibility with modern manufacturing processes and adherence to environmental regulations.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0374 $60.1870
12+ $9.8764 $118.5168
19+ $9.5680 $181.7920
25+ $9.2596 $231.4900
33+ $8.9513 $295.3929
44+ $8.0249 $353.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess