The ZXMN6A07F-7-88 from Diodes Incorporated is a high-performance, N-Channel enhancement mode Field-Effect Transistor (MOSFET) designed for a wide range of applications. This MOSFET features low on-state resistance and a high continuous drain current, making it ideal for power management tasks in both commercial and industrial equipment.
Key Features
- Low On-Resistance: The device offers an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in circuits where it is deployed.
- High Continuous Drain Current: With the ability to support a high continuous drain current (I<sub>D), this MOSFET is suitable for handling significant power levels without compromising performance.
- Surface Mount Package: The ZXMN6A07F-7-88 comes in a compact SOT-23 package, ideal for space-constrained applications that require surface-mount technology.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be easily driven into conduction with standard logic levels.
- High-Speed Switching: Engineered for high-speed switching applications, this component minimizes switching losses and is suitable for high-frequency operations.
Applications
The versatility of the ZXMN6A07F-7-88 makes it an excellent choice for a variety of applications, including:
- Power supply converters
- Motor control circuits
- DC-DC converters
- Load switches
- Battery management systems
- LED lighting solutions
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
1.2A
Power Dissipation (P<sub>D)
1.25W
On-Resistance (R<sub>DS(on))
0.3Ω @ V<sub>GS = 10V
Operating Temperature
-55°C to +150°C
With its robust design and reliable performance, the ZXMN6A07F-7-88 MOSFET from Diodes Incorporated is a solid choice for engineers and designers looking to enhance the efficiency and longevity of their electronic designs.