EN
  • EN
  • DE

AMW106-3.4.0R

Part No AMW106-3.4.0R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI TRACE ANT SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Package Tape & Reel
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 65Mbps
Power - Output 18dBm
Sensitivity -94dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Trace
Utilized IC / Part BCM43362
Memory Size 1.5MB Flash, 128kB RAM
Voltage - Supply 3.3V
Current - Receiving 5.7mA
Current - Transmitting 11.4mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 52-SMD Module
Base Product Number AMW106
Standard Package 900
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1337068-AMW106-3.4.0R
Ultra Librarian 3D Model Ultra Librarian AMW106-3.4.0R CAD Model

Description

The Silicon Labs AMW106-3.4.0R is an RF transceiver module designed for WiFi applications. The manufacturer of this product is Silicon Labs.

  • Applications: WiFi
  • Frequency: 2.4GHz
  • Data Rate: 65Mbps
  • Sensitivity: -94dBm
  • Power - Output: 18dBm
  • Mounting Type: Surface Mount
  • Package / Case: 52-SMD Module
  • Standard Package: 900

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Quectel
Linear IC
Lowest to $224.0863
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Lowest to $1.7843
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Quectel
RF TXRX MOD SMD
Lowest to $41.8274

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess