EN
  • EN
  • DE
  • IT

ZXMC3A16DN8QTA

Part No ZXMC3A16DN8QTA
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 25V~30V SO-8 T&R 0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6.4A (Ta), 5.4A (Ta)
Rds On (Max) @ Id, Vgs 35mOhm @ 9A, 10V, 48mOhm @ 4.2A, 10V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17.5nC @ 10V, 24.9nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 796pF @ 25V, 970pF @ 15V
Power - Max 1.25W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number ZXMC3
Standard Package 500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1106413-ZXMC3A16DN8QTA
Ultra Librarian 3D Model Ultra Librarian ZXMC3A16DN8QTA CAD Model

Description

Introducing the ZXMC3A16DN8QTA from Diodes Incorporated

The ZXMC3A16DN8QTA is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This advanced MOSFET is engineered to deliver efficient power conversion and switching with a focus on minimizing losses and enhancing thermal performance. It is an ideal component for a wide range of applications, including power management, DC-DC conversion, and motor control circuits.

Key Features and Benefits:

  • Low On-Resistance: The ZXMC3A16DN8QTA boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is able to operate at higher frequencies, making it suitable for modern high-speed power switching applications.
  • Dual N-Channel Configuration: The dual N-channel design enables the integration of two independent transistors in a single package, saving space and simplifying circuit design.
  • PowerDI® 8x8 Package: The device comes encapsulated in Diodes Incorporated's proprietary PowerDI® 8x8 package, which offers excellent thermal performance and a compact footprint for space-sensitive applications.
  • High Continuous Drain Current: With a high continuous drain current rating, the ZXMC3A16DN8QTA can handle significant power levels, making it suitable for demanding power applications.
  • Thermal Management: The advanced packaging and internal design contribute to superior thermal management, ensuring reliability even under high operating temperatures.

Applications:

The versatility of the ZXMC3A16DN8QTA allows it to be used in a variety of applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Battery management systems
  • Power distribution networks

With its robust performance characteristics and compact design, the ZXMC3A16DN8QTA from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management and switching solutions. Its integration into your next project can help achieve higher efficiency, reliability, and compactness, aligning with the stringent demands of modern electronic applications.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1963 $59.8150
120+ $0.9817 $117.8040
185+ $0.9510 $175.9350
255+ $0.9203 $234.6765
325+ $0.8897 $289.1525
435+ $0.7976 $346.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess