EN
  • EN
  • DE

ZXM66P03N8-7-F

Part No ZXM66P03N8-7-F
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843003-ZXM66P03N8-7-F
Ultra Librarian 3D Model Ultra Librarian ZXM66P03N8-7-F CAD Model

Description

The ZXM66P03N8-7-F is a high-performance P-channel MOSFET designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, known for their efficiency and reliability.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: SOT-23, providing a compact footprint suitable for space-constrained applications.
  • Drain-Source Voltage (V<sub>DS): -30V, offering robust performance for a variety of applications.
  • Continuous Drain Current (I<sub>D): -3.1A, ensuring adequate current handling capability.
  • R<sub>DS(on): Low on-resistance of 70mΩ at V<sub>GS = -10V, which enhances overall energy efficiency by minimizing power losses.
  • Gate Threshold Voltage (V<sub>GS(th)): A minimum of -1.0V, facilitating ease of control and operation.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability and performance under extreme conditions.
  • RoHS Compliant: Yes, meeting environmental standards and restrictions on hazardous substances.

Applications

The ZXM66P03N8-7-F is ideal for a wide range of applications, including:

  • Power management circuits
  • Load switch applications
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXM66P03N8-7-F MOSFET is no exception, with its robust design and stringent quality control processes ensuring consistent performance and durability. Engineers and designers can confidently integrate this MOSFET into their systems, knowing it will deliver the performance required for their demanding applications.

Ordering Information

For ordering, the ZXM66P03N8-7-F is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. Detailed ordering and product information can be obtained from Diodes Incorporated's official website or authorized distributors.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess